Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB98230

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB98230 is a 230V AC LED bulb designed for use in 22mm illuminated push button accessories, with a maximum power consumption of 1W and a current draw of 10mA. It provides yellow color indication and is compatible with replacement in filament bulb applications without requiring modifications to existing lamp housings. The bulb operates with negligible heat generation and is rated for over 100,000 hours of service life. It conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

MCB98230 is a 230V AC LED bulb designed for use in 22mm illuminated push button accessories, with a maximum power consumption of 1W and a current draw of 10mA. It provides yellow color indication and is compatible with replacement in filament bulb applications without requiring modifications to existing lamp housings. The bulb operates with negligible heat generation and is rated for over 100,000 hours of service life. It conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB98230
Push Buttons/ 22mm Push Button Accessories MCB98230
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB98230
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF6LB-012 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers