Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB96230D

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB96230D is a blue LED bulb rated for 230V DC operation, with a maximum power consumption of 1W and a maximum current of 10mA. It is designed as a direct replacement for filament bulbs in 22mm illuminated push button accessories, offering negligible heat generation and an operational lifespan exceeding 100,000 hours. The bulb conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

MCB96230D is a blue LED bulb rated for 230V DC operation, with a maximum power consumption of 1W and a maximum current of 10mA. It is designed as a direct replacement for filament bulbs in 22mm illuminated push button accessories, offering negligible heat generation and an operational lifespan exceeding 100,000 hours. The bulb conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB96230D
Push Buttons/ 22mm Push Button Accessories MCB96230D
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB96230D
Product Name Push Buttons/ 22mm Push Button Accessories
Max DC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF7LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details