Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB9512

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB9512 is a 12V AC/DC LED bulb designed for use in 22mm illuminated push button accessories, offering amber color indication with a maximum power consumption of 0.5W and a current draw of 20mA. It is rated for direct replacement in circuits operating at 12V AC/DC, with an expected lifespan exceeding 100,000 hours and negligible heat generation. The bulb complies with UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

MCB9512 is a 12V AC/DC LED bulb designed for use in 22mm illuminated push button accessories, offering amber color indication with a maximum power consumption of 0.5W and a current draw of 20mA. It is rated for direct replacement in circuits operating at 12V AC/DC, with an expected lifespan exceeding 100,000 hours and negligible heat generation. The bulb complies with UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB9512
Push Buttons/ 22mm Push Button Accessories MCB9512
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB9512
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM1LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Push-Pull Buttons - 2AMPPJ3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers