Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB9448

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB9448 is a 48V AC/DC LED bulb designed for use in 22mm illuminated push button accessories, providing red color indication with a maximum power consumption of 0.5W and a current draw of 20mA. It is rated for direct replacement in circuits previously using filament bulbs, with negligible heat generation and an expected lifespan exceeding 100,000 hours. The bulb complies with UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

MCB9448 is a 48V AC/DC LED bulb designed for use in 22mm illuminated push button accessories, providing red color indication with a maximum power consumption of 0.5W and a current draw of 20mA. It is rated for direct replacement in circuits previously using filament bulbs, with negligible heat generation and an expected lifespan exceeding 100,000 hours. The bulb complies with UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB9448
Push Buttons/ 22mm Push Button Accessories MCB9448
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB9448
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
22mm Flush Momentary Push Buttons - 2AF4 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers