Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB9424

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB9424 is a 24V AC/DC LED bulb designed for use in 22mm illuminated push button accessories, providing red color indication with a maximum power consumption of 0.5W and a current draw of 20mA. It is compatible with existing filament bulb fixtures and conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

MCB9424 is a 24V AC/DC LED bulb designed for use in 22mm illuminated push button accessories, providing red color indication with a maximum power consumption of 0.5W and a current draw of 20mA. It is compatible with existing filament bulb fixtures and conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB9424
Push Buttons/ 22mm Push Button Accessories MCB9424
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB9424
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Function Momentary Contact
Max DC Voltage Rating 230 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers