Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB94110

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB94110 is a 110V AC LED bulb designed for use in 22mm illuminated push button accessories. It consumes a maximum of 0.5W and draws 15mA, offering a long operational life exceeding 100,000 hours with negligible heat generation. The bulb provides red color indication and is suitable for direct replacement of filament bulbs in existing circuits without modification. It complies with UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

MCB94110 is a 110V AC LED bulb designed for use in 22mm illuminated push button accessories. It consumes a maximum of 0.5W and draws 15mA, offering a long operational life exceeding 100,000 hours with negligible heat generation. The bulb provides red color indication and is suitable for direct replacement of filament bulbs in existing circuits without modification. It complies with UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB94110
Push Buttons/ 22mm Push Button Accessories MCB94110
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB94110
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers