Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB9124

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LED bulb designed for 24V AC/DC circuits, with a maximum power consumption of 0.5W and a current draw of 20mA. It provides high-brightness LED illumination with a service life exceeding 100,000 hours and negligible heat generation, suitable for direct replacement of filament bulbs in 22mm illuminated push button accessories. Conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

LED bulb designed for 24V AC/DC circuits, with a maximum power consumption of 0.5W and a current draw of 20mA. It provides high-brightness LED illumination with a service life exceeding 100,000 hours and negligible heat generation, suitable for direct replacement of filament bulbs in 22mm illuminated push button accessories. Conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB9124
Push Buttons/ 22mm Push Button Accessories MCB9124
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB9124
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP7LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPP3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details