Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB91230D

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCB91230D is a 230V DC LED bulb designed for use in illuminated push buttons and pilot lights. It operates at a maximum power of 0.5W and has a current rating of up to 20mA. This bulb is suitable for direct replacement of filament bulbs in existing installations, providing a longer lifespan of over 100,000 hours and reduced power consumption. The LED design minimizes heat generation, preventing damage to the lamp body and ensuring safety for operators. The product conforms to standards such as UL508, CSA 22.2, and IEC 60947-5-1, making it a reliable choice for various applications.

Datasheet Summary
Powered by GS/AI

The MCB91230D is a 230V DC LED bulb designed for use in illuminated push buttons and pilot lights. It operates at a maximum power of 0.5W and has a current rating of up to 20mA. This bulb is suitable for direct replacement of filament bulbs in existing installations, providing a longer lifespan of over 100,000 hours and reduced power consumption. The LED design minimizes heat generation, preventing damage to the lamp body and ensuring safety for operators. The product conforms to standards such as UL508, CSA 22.2, and IEC 60947-5-1, making it a reliable choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB91230D
Push Buttons/ 22mm Push Button Accessories MCB91230D
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB91230D
Product Name Push Buttons/ 22mm Push Button Accessories
Max DC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated Flush Push Buttons - 2ALF4LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers