Altech Corp. Push Buttons/ 30mm Push Button Accessories MCB15848

Description
Replacement Bulbs
Request a Quote
Description
Replacement Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB15848 is a yellow LED replacement bulb designed for 48V AC/DC circuits, with a maximum power consumption of 0.5W and a current draw of 20mA. It is a direct replacement for filament bulbs and features high-brightness LED chips rated for over 100,000 hours of operation with negligible heat generation. The bulb is compatible with illuminated push buttons and pilot lights without requiring component modifications.

Datasheet Summary
Powered by GS/AI

MCB15848 is a yellow LED replacement bulb designed for 48V AC/DC circuits, with a maximum power consumption of 0.5W and a current draw of 20mA. It is a direct replacement for filament bulbs and features high-brightness LED chips rated for over 100,000 hours of operation with negligible heat generation. The bulb is compatible with illuminated push buttons and pilot lights without requiring component modifications.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
MCB15848
Push Buttons/ 30mm Push Button Accessories MCB15848
Replacement Bulbs

Replacement Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB15848
Product Name Push Buttons/ 30mm Push Button Accessories
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPP1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Push-Pull Buttons - 2AMPPJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details