The MCB158110 is a yellow LED bulb designed for use in 30mm push button applications, operating at 110V AC or DC. It features a maximum power consumption of 1 watt and a current rating of up to 20mA. This bulb is a direct replacement for traditional filament bulbs, offering a lifespan of over 100,000 hours and minimal heat generation, which helps prevent damage to the lamp body or operator. The LED color indication is clearly marked on the bulb for easy identification. This product is suitable for engineers looking for a reliable and energy-efficient lighting solution for their push button systems.
Replacement Bulbs
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | MCB158110 |
| Product Name | Push Buttons/ 30mm Push Button Accessories |
| Max AC Voltage Rating | 110 volts |