Altech Corp. Push Buttons/ 30mm Push Button Accessories MCB15612

Description
Replacement Bulbs
Request a Quote
Description
Replacement Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB15612 is a 12V AC/DC LED replacement bulb designed for use with 30mm push button accessories, providing blue illumination with a maximum power consumption of 0.5W and a current draw of 20mA. It is a direct replacement for filament bulbs and is rated for continuous operation with a service life exceeding 100,000 hours. The bulb generates negligible heat, preventing damage to the operator or lamp housing, and features color-coded identification for easy recognition.

Datasheet Summary
Powered by GS/AI

MCB15612 is a 12V AC/DC LED replacement bulb designed for use with 30mm push button accessories, providing blue illumination with a maximum power consumption of 0.5W and a current draw of 20mA. It is a direct replacement for filament bulbs and is rated for continuous operation with a service life exceeding 100,000 hours. The bulb generates negligible heat, preventing damage to the operator or lamp housing, and features color-coded identification for easy recognition.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
MCB15612
Push Buttons/ 30mm Push Button Accessories MCB15612
Replacement Bulbs

Replacement Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB15612
Product Name Push Buttons/ 30mm Push Button Accessories
Max AC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM3LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details