Altech Corp. Push Buttons/ 30mm Push Button Accessories MCB156110D

Description
Replacement Bulbs
Request a Quote
Description
Replacement Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCB156110D is a blue LED bulb designed for use in 30mm push button applications. It operates at 110V AC and DC, consuming a maximum of 0.5W with a current draw of up to 20mA. This bulb is a direct replacement for traditional filament bulbs, providing high brightness and a lifespan exceeding 100,000 hours. The low power consumption and negligible heat generation help prevent damage to the lamp body or surrounding components. The LED color indication on the bulb facilitates easy identification, making it suitable for various applications requiring reliable illumination.

Datasheet Summary
Powered by GS/AI

The MCB156110D is a blue LED bulb designed for use in 30mm push button applications. It operates at 110V AC and DC, consuming a maximum of 0.5W with a current draw of up to 20mA. This bulb is a direct replacement for traditional filament bulbs, providing high brightness and a lifespan exceeding 100,000 hours. The low power consumption and negligible heat generation help prevent damage to the lamp body or surrounding components. The LED color indication on the bulb facilitates easy identification, making it suitable for various applications requiring reliable illumination.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
MCB156110D
Push Buttons/ 30mm Push Button Accessories MCB156110D
Replacement Bulbs

Replacement Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB156110D
Product Name Push Buttons/ 30mm Push Button Accessories
Max DC Voltage Rating 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF7LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details