Altech Corp. Push Buttons/ 30mm Push Button Accessories MCB15312

Description
Replacement Bulbs
Request a Quote
Description
Replacement Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB15312 is a 12V AC/DC LED replacement bulb for 30mm push button accessories, designed for direct substitution in illuminated operator applications. It consumes a maximum of 0.5W and draws 20mA, with a service life exceeding 100,000 hours. The bulb emits green light and generates negligible heat, preventing damage to surrounding components. It is compatible with 12V AC or DC circuits and replaces filament bulbs without requiring modifications to existing devices.

Datasheet Summary
Powered by GS/AI

MCB15312 is a 12V AC/DC LED replacement bulb for 30mm push button accessories, designed for direct substitution in illuminated operator applications. It consumes a maximum of 0.5W and draws 20mA, with a service life exceeding 100,000 hours. The bulb emits green light and generates negligible heat, preventing damage to surrounding components. It is compatible with 12V AC or DC circuits and replaces filament bulbs without requiring modifications to existing devices.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
MCB15312
Push Buttons/ 30mm Push Button Accessories MCB15312
Replacement Bulbs

Replacement Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB15312
Product Name Push Buttons/ 30mm Push Button Accessories
Max AC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Push Buttons - 2AMJ8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details