Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
ALTECH CORP.
MC-32A/4-AC230V -- INDUSTRIAL RELAYS
Altech Corp.
Industrial Relays
MC-32A/4-AC230V
Description
Industrial Relays Contactor, 4 Pole 32A
Datasheet
Description
Industrial Relays Contactor, 4 Pole 32A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
MC-32A/4-AC230V
Industrial Relays
MC-32A/4-AC230V
Industrial Relays Contactor, 4 Pole 32A
Industrial Relays Contactor, 4 Pole 32A
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Electromechanical Relays
Product Number
MC-32A/4-AC230V
Product Name
Industrial Relays
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
Assy.l.p.b.incld.flange/spring Omron Electronic Components
A3AA-90L1-00A
View Details
Finder S.p.A. con unico socio
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A
345170050319
Specs
Mounting
Socket or Plug-in Style
Approvals
EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp
-40 to 185 F (-40 to 85 C)
View Details
Midwest Motion Products, Inc.
Relays
MMP-RLY-100A-12V
Specs
Relay Type
Automotive; High Voltage Relay
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1415012-1
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 158 F (-40 to 70 C)
AC Voltage
400 volts
View Details
3
suppliers