The MBES-158 is a 5.08 mm pin spacing, fixed printed circuit board terminal block with a box clamp and wire protector, designed for modular connection. It supports up to 10 A at 300 V and accommodates wire ranges from 30 to 16 AWG, or 1.5 mm² stranded and 2.5 mm² solid. The terminal block measures 40.6 mm in length and is constructed with a polyamide housing rated UL94V-0, tin-plated bronze wire protectors, and galvanized steel screws. The standard color is green. It accepts M2.5 screws with a torque of 0.4 Nm and requires a 1.5 mm PCB hole size. The maximum operating temperature is 105°C under UL and 125°C under IEC standards.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Terminal Block, 30-16 AWG, Vertical Orientation, 10⁄17.5 A, 300⁄250 V, 5.08 mm Pin Spacing
Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE.
MBES. 5.08 mm (0.20") pin spacing, 10 A, 300 V, 30-16 AWG.
10 mm (0.398") high, with wire protector. 0.9 mm (0.035") dia. round pins. Color: Green.
Fixed Terminal Blocks PCB5.08mm
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | MBES-158 | MBES-158 | 70078077 | MBES-158 |
| Product Name | 5.08mm Pin Spacing – Fixed PCB Blocks | Terminal Blocks | PCB, Terminal Block; 30-16 AWG; 8; Vertical; 10/17.5 A; 300/250 V; M2.5; 1.5 mm | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB | PCB | PCB |
| Termination Options | Screw Clamp | Fixed/Solder | Through Hole | |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | Single Feed Through | Fixed Terminal Blocks | |
| # of Contacts | 8 | 8 |