The MA series is a three-phase adjustable trip manual motor controller and miniature circuit breaker designed for high inrush current applications such as motors, transformers, and power supplies. It is rated for 480Y/277V AC and complies with UL508 and CAN/CSA-C22.2 No.14 standards. The device features adjustable thermal trip settings, snap-on DIN rail mounting, large cage-clamp terminals accepting 18-3 AWG wire, and a terminal torque range of 2 to 2.5 Nm. It provides interrupt ratings of 42kA for 0.16A-2.5A, 14kA for 4.0A-16A, and 10kA for 20A-40A, with a typical mechanical life of 6,000 operations. The physical dimensions are 70.1 mm in height, 43.8 mm in width, and 25.5 mm in depth.
The MA was designed to handle the high inrush loads of 3 phase transformers, power supplies, motors, etc. The MA protects wiring and equipment from damage caused by the three major classes of over-cur rent, yet greatly reduces the number of nuisance trips in high starting and inrush current circuits.
An IEC device with excellent rat ings under a UL listing at 480Y/277V (including group ratings) and at 500V under international standards, the Altech/ABL Sursum MA pro vides short and long term cost effective circuit protection for USA and/or export applications. The short term advantages include: (1) adjustable thermal trip allows finalization of initial designs before procurement of the load equipment is complete; (2) snap-on mounting for readily available, internationally standardized DIN Rail saves panel layout design time as well as installation and change labor; (3) large cage-clamp terminals with screws suitable to power screw drivers, simplifies and speeds wiring; (4) convenient switched disconnect during factory testing and/or initial start-up saves time and aggravation. The key long term advantage is customer satisfaction and proven over-current protection of wiring and equipment (and the lack of rework/re pair costs).
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | MA |
| Product Name | Three Phase Adjustable Trip Miniature Circuit Breakers/Manual Motor Controllers |
| Rated AC Voltage | 277 to 480 volts |
| Rated Current | 0.1600 to 40 amps |
| Rated Breaking Capacity | 10000 to 42000 amps |
| Trip System Type | Thermal |