Altech Corp. Proximity Sensors KJ8-M18MN61-ANI-V2

Description
Ind Prox Sens, M18, NF, 1~8mm
Request a Quote Datasheet
Description
Ind Prox Sens, M18, NF, 1~8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ8-M18MN61-ANI-V2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ8-M18MN61-ANI-V2
Proximity Sensors KJ8-M18MN61-ANI-V2
Ind Prox Sens, M18, NF, 1~8mm

Ind Prox Sens, M18, NF, 1~8mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ8-M18MN61-ANI-V2
Proximity Sensors KJ8-M18MN61-ANI-V2
Proximity Sensors Ind Prox Sens, M18, NF, 1~8mm

Proximity Sensors Ind Prox Sens, M18, NF, 1~8mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ8-M18MN61-ANI-V2 KJ8-M18MN61-ANI-V2
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1041010-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details