Altech Corp. Proximity Sensors KJ8-M18MN50-ANI

Description
Ind Prox Sens, M18, NF, 1~8mm
Request a Quote Datasheet
Description
Ind Prox Sens, M18, NF, 1~8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ8-M18MN50-ANI - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ8-M18MN50-ANI
Proximity Sensors KJ8-M18MN50-ANI
Ind Prox Sens, M18, NF, 1~8mm

Ind Prox Sens, M18, NF, 1~8mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ8-M18MN50-ANI
Proximity Sensors KJ8-M18MN50-ANI
Proximity Sensors Ind Prox Sens, M18, NF, 1~8mm

Proximity Sensors Ind Prox Sens, M18, NF, 1~8mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ8-M18MN50-ANI KJ8-M18MN50-ANI
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3245LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
8 mm Diameter Inductive Sensor - I8M2NOC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details