Altech Corp. Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/24AC/DC I1-L-D024R

Description
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available
Description
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/24AC/DC - 70077295 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/24AC/DC
70077295
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/24AC/DC 70077295
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available

I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT

  • AC, DC or AC/DC Coil
  • DIN-Rail Mountable with Screw Terminals for PLC Applications
  • 20-Pole Junper Links Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70077295
Product Name Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/24AC/DC
Relay Type General
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, CE, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details