Altech Corp. Barrier Blocks HE42BU/10

Description
"10 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip, Pluggable Connector, Screws"
Request a Quote Datasheet
Description
"10 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip, Pluggable Connector, Screws"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Blocks - 1920-1396-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
1920-1396-ND
Barrier Blocks 1920-1396-ND
"10 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip, Pluggable Connector, Screws"

"10 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip, Pluggable Connector, Screws"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1031631-HE42BU/10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1031631-HE42BU/10
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1031631-HE42BU/10
Win Source Part Number: 1031631-HE42BU/10 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: EUROSTRIPS® HE Pitch: 0.394" (10.00mm) Color: White Number of Rows: 2 Package: Bulk Wire Gauge: 10-24 AWG Voltage Rating: 300V Material - Insulation: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Number of Circuits: 10 Standard Package: 50 Number of Wire Entries: 20 Mounting Type: Chassis, Panel Temperature Range - Operating: -30°C ~ 125°C Terminal Block Type: Eurostyle Terminal Strip, Pluggable Top Termination: Screws Bottom Termination: Closed Barrier Type: Enclosed Terminal Screw Material: Steel Terminal Screw Finish: Blue Chromate Alternative Parts (Cross-Reference): HE4WPR/12; 40.212; 40.312; 3-1437667-3; NC6-P107-10; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1396 Base Product Number: HE42

Win Source Part Number: 1031631-HE42BU/10
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: EUROSTRIPS® HE
Pitch: 0.394" (10.00mm)
Color: White
Number of Rows: 2
Package: Bulk
Wire Gauge: 10-24 AWG
Voltage Rating: 300V
Material - Insulation: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Number of Circuits: 10
Standard Package: 50
Number of Wire Entries: 20
Mounting Type: Chassis, Panel
Temperature Range - Operating: -30°C ~ 125°C
Terminal Block Type: Eurostyle Terminal Strip, Pluggable
Top Termination: Screws
Bottom Termination: Closed
Barrier Type: Enclosed
Terminal Screw Material: Steel
Terminal Screw Finish: Blue Chromate
Alternative Parts (Cross-Reference): HE4WPR/12; 40.212; 40.312; 3-1437667-3; NC6-P107-10;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Other Names: 1920-1396
Base Product Number: HE42

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1920-1396-ND 1031631-HE42BU/10
Product Name Barrier Blocks Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mounting Chassis, Panel Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details