Altech Corp. Terminals FID1808GR

Description
WIRE CONNECTOR, 18AWG/0.75sqmm
Request a Quote Datasheet
Description
WIRE CONNECTOR, 18AWG/0.75sqmm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FID1808GR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
FID1808GR
Terminals FID1808GR
WIRE CONNECTOR, 18AWG/0.75sqmm

WIRE CONNECTOR, 18AWG/0.75sqmm

Buy Now
Terminals - FID1808GR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
FID1808GR
Terminals FID1808GR
Terminals WIRE CONNECTOR, 18AWG/0.75sqmm

Terminals WIRE CONNECTOR, 18AWG/0.75sqmm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number FID1808GR FID1808GR
Product Name Terminals Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details