Altech Corp. Terminals FID1018

Description
WIRE CONNECTOR, 10AWG/6.0sqmm
Request a Quote Datasheet
Description
WIRE CONNECTOR, 10AWG/6.0sqmm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FID1018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
FID1018
Terminals FID1018
WIRE CONNECTOR, 10AWG/6.0sqmm

WIRE CONNECTOR, 10AWG/6.0sqmm

Buy Now
Terminals - FID1018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
FID1018
Terminals FID1018
Terminals WIRE CONNECTOR, 10AWG/6.0sqmm

Terminals WIRE CONNECTOR, 10AWG/6.0sqmm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number FID1018 FID1018
Product Name Terminals Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details