DC2DU8L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU8L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU8L is a two-pole, direct current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, rated for 8 A at 250 VDC and capable of interrupting up to 10 kA short-circuit current. It has a 17.5 mm width and is designed for DIN rail mounting. The device features a positive trip indicator (green for off/tripped, red for on), reversible line/load connections, and operates within a temperature range of -25°C to 60°C. It meets UL489 listing requirements and supports copper wire termination from 14 to 3 AWG at 17.5 lb-in torque and 18 to 16 AWG at 25 lb-in torque.
Datasheet Summary Powered by GS/AI
The DC2DU8L is a two-pole, direct current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, rated for 8 A at 250 VDC and capable of interrupting up to 10 kA short-circuit current. It has a 17.5 mm width and is designed for DIN rail mounting. The device features a positive trip indicator (green for off/tripped, red for on), reversible line/load connections, and operates within a temperature range of -25°C to 60°C. It meets UL489 listing requirements and supports copper wire termination from 14 to 3 AWG at 17.5 lb-in torque and 18 to 16 AWG at 25 lb-in torque.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU8L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU8L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator