The DC2DU5L is a double-pole, DC-rated miniature molded case circuit breaker in the L-Series, designed for use in telecommunication and computer equipment. It is DIN rail mounted with a width of 17.5 mm and features a thermal-magnetic trip mechanism. It has a 10kA short circuit interrupting capacity at 250VDC and operates with a D-characteristic trip curve, suitable for high inrush loads. The breaker includes a positive trip indicator (red for on, green for off), supports line/load reversibility, and is UL 489 listed. Terminal connections accept copper wire from 14 to 3 AWG with torque ratings of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It is rated for an operating temperature range of -25°C to 60°C and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The device is not rated for AC applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | DC2DU5L | DC2DU5L |
| Product Name | Miniature Molded Double Pole DC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 5 amps | 5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |