DC2DU50L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU50L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU50L is a two-pole, DC-rated miniature molded case circuit breaker with a 63A maximum current rating, 250VDC maximum voltage, and 10kA short circuit interrupting capacity. It features a D-characteristic trip curve for high inrush applications such as telecommunications and computer equipment. The device is DIN rail mounted, 17.5mm wide, and includes a positive trip indicator. It is UL489 listed and supports copper wire connections from 14-3 AWG with torque ratings of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. The operating temperature range is -25°C to 60°C, and the terminal protection degree is IP20 at the front.
Datasheet Summary Powered by GS/AI
The DC2DU50L is a two-pole, DC-rated miniature molded case circuit breaker with a 63A maximum current rating, 250VDC maximum voltage, and 10kA short circuit interrupting capacity. It features a D-characteristic trip curve for high inrush applications such as telecommunications and computer equipment. The device is DIN rail mounted, 17.5mm wide, and includes a positive trip indicator. It is UL489 listed and supports copper wire connections from 14-3 AWG with torque ratings of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. The operating temperature range is -25°C to 60°C, and the terminal protection degree is IP20 at the front.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU50L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU50L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator