DC2DU30L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU30L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU30L is a two-pole, direct current miniature molded case circuit breaker with a 30A rated current, designed for DIN rail mounting and featuring a 10kA short circuit interrupting capacity at 250VDC. It has a 17.5mm width, thermal-magnetic trip mechanism, positive trip indicator (green for off/tripped, red for on), and supports line/load reversibility. The device is UL489 listed, operates within -25°C to 60°C, accepts 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm), and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. Its D-characteristic trip curve provides delayed magnetic tripping at 10 to 16 times rated current, suitable for high inrush loads like telecommunications and power supply equipment.
Datasheet Summary Powered by GS/AI
The DC2DU30L is a two-pole, direct current miniature molded case circuit breaker with a 30A rated current, designed for DIN rail mounting and featuring a 10kA short circuit interrupting capacity at 250VDC. It has a 17.5mm width, thermal-magnetic trip mechanism, positive trip indicator (green for off/tripped, red for on), and supports line/load reversibility. The device is UL489 listed, operates within -25°C to 60°C, accepts 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm), and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. Its D-characteristic trip curve provides delayed magnetic tripping at 10 to 16 times rated current, suitable for high inrush loads like telecommunications and power supply equipment.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU30L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU30L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator