DC2DU2L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU2L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU2L is a two-pole, direct-current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, designed for DIN rail mounting. It has a width of 17.5 mm and is rated for 250 VDC with a short circuit interrupting capacity of 10 kA. It features a positive trip indicator (green for off/tripped, red for on), supports line/load reversibility, and operates within a temperature range of -25°C to 60°C. The device is UL489 listed and meets HACR Type 40°C standards. Terminal connections accommodate 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2DU2L is a two-pole, direct-current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, designed for DIN rail mounting. It has a width of 17.5 mm and is rated for 250 VDC with a short circuit interrupting capacity of 10 kA. It features a positive trip indicator (green for off/tripped, red for on), supports line/load reversibility, and operates within a temperature range of -25°C to 60°C. The device is UL489 listed and meets HACR Type 40°C standards. Terminal connections accommodate 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU2L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU2L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator