DC2DU25L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU25L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU25L is a double-pole, 25A, DC-rated miniature molded case circuit breaker for DIN rail mounting, with a 17.5mm width, thermal-magnetic tripping mechanism, and 10kA short circuit interrupting capacity at 250VDC. It features a positive trip indicator (green for off/tripped, red for on), line/load reversibility, and complies with UL489. The device operates within -25°C to 60°C and accepts copper wire ranging from 14 to 3 AWG with terminal torque ratings of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It is rated for 6,000 electrical cycles and 10,000 mechanical cycles, with an IP20 terminal protection rating at the front.
Datasheet Summary Powered by GS/AI
The DC2DU25L is a double-pole, 25A, DC-rated miniature molded case circuit breaker for DIN rail mounting, with a 17.5mm width, thermal-magnetic tripping mechanism, and 10kA short circuit interrupting capacity at 250VDC. It features a positive trip indicator (green for off/tripped, red for on), line/load reversibility, and complies with UL489. The device operates within -25°C to 60°C and accepts copper wire ranging from 14 to 3 AWG with terminal torque ratings of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It is rated for 6,000 electrical cycles and 10,000 mechanical cycles, with an IP20 terminal protection rating at the front.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU25L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU25L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator