DC2DU20L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU20L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU20L is a double-pole, thermal-magnetic, miniature molded case circuit breaker rated for 20A at 250VDC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. It is UL489 listed and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). The breaker uses D-characteristic trip curves for high inrush loads, such as telecom and UPS applications. Wire connection is limited to copper conductors rated at 60/75°C.
Datasheet Summary Powered by GS/AI
The DC2DU20L is a double-pole, thermal-magnetic, miniature molded case circuit breaker rated for 20A at 250VDC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. It is UL489 listed and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). The breaker uses D-characteristic trip curves for high inrush loads, such as telecom and UPS applications. Wire connection is limited to copper conductors rated at 60/75°C.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU20L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU20L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator