DC2DU10L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU10L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU10L is a two-pole, direct current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, rated for 10 kA short circuit interrupting capacity at 250 VDC. It has a width of 17.5 mm and is designed for DIN rail mounting. The device features a positive trip indicator (green for off/tripped, red for on), a trip characteristic of D-type (10 to 16 times rated current), and is UL 489 listed. It supports copper wire connections from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) and 18 to 16 AWG with a torque of 25 lb-in (2.8 Nm). The operating temperature range is -25°C to 60°C, and it has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2DU10L is a two-pole, direct current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, rated for 10 kA short circuit interrupting capacity at 250 VDC. It has a width of 17.5 mm and is designed for DIN rail mounting. The device features a positive trip indicator (green for off/tripped, red for on), a trip characteristic of D-type (10 to 16 times rated current), and is UL 489 listed. It supports copper wire connections from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) and 18 to 16 AWG with a torque of 25 lb-in (2.8 Nm). The operating temperature range is -25°C to 60°C, and it has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU10L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU10L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator