DC2DU1.6L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU1.6L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU1.6L is a double-pole, thermal-magnetic, miniature molded case circuit breaker rated for 1.6A at 250VDC, with a 10kA short-circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), DIN rail mounting, and a width of 17.5mm. It is UL489 listed and complies with HACR Type 40°C requirements. The device supports line/load reversibility, accepts copper wire from 14 to 3 AWG with torque specifications of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG, and operates within a temperature range of -25°C to 60°C. Its electrical life is rated at 6,000 on/off cycles and mechanical life at 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2DU1.6L is a double-pole, thermal-magnetic, miniature molded case circuit breaker rated for 1.6A at 250VDC, with a 10kA short-circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), DIN rail mounting, and a width of 17.5mm. It is UL489 listed and complies with HACR Type 40°C requirements. The device supports line/load reversibility, accepts copper wire from 14 to 3 AWG with torque specifications of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG, and operates within a temperature range of -25°C to 60°C. Its electrical life is rated at 6,000 on/off cycles and mechanical life at 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU1.6L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU1.6L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Buy Now
Datasheet
Technical Specifications
Altech Corp.
Product Category
Circuit Breakers
Product Number
DC2DU1.6L
Product Name
Miniature Molded Double Pole DC Case Circuit Breakers
Rated DC Voltage
125 to 250 volts
Rated Current
1.6 amps
Trip System Type
Thermal Magnetic
Number of Poles
2
Features
Molded Case Circuit Breaker; Miniature Circuit Breaker