DC2DU05L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU05L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU05L is a two-pole, direct current miniature molded case circuit breaker with thermal-magnetic tripping, rated for 0.5A at 250VDC and featuring a 10kA short-circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and includes a positive trip indicator with red for on and green for off. The breaker complies with UL489 listing and supports operation from -25°C to 60°C. Wire termination accepts 18-16 AWG copper wire with a torque of 25 lb-in (2.8 Nm).
Datasheet Summary Powered by GS/AI
The DC2DU05L is a two-pole, direct current miniature molded case circuit breaker with thermal-magnetic tripping, rated for 0.5A at 250VDC and featuring a 10kA short-circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and includes a positive trip indicator with red for on and green for off. The breaker complies with UL489 listing and supports operation from -25°C to 60°C. Wire termination accepts 18-16 AWG copper wire with a torque of 25 lb-in (2.8 Nm).
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU05L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU05L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator