DC2DU02L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU02L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU02L is a two-pole, direct-current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, rated for 0.2 A at 250 VDC and capable of interrupting up to 10 kA at 250 VDC. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5 mm. It complies with UL489 listing and is designed for applications such as telecommunications and uninterruptible power supplies with a D-characteristic trip curve, providing a magnetic trip between 10 and 16 times the rated current. Operating temperature ranges from -25°C to 60°C, terminals accommodate 14-3 AWG copper wire with a torque of 17.5 lb-in, and it has an electrical life of 6,000 cycles. The part is mounted in a compact, modular format suitable for control panels and industrial enclosures.
Datasheet Summary Powered by GS/AI
The DC2DU02L is a two-pole, direct-current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, rated for 0.2 A at 250 VDC and capable of interrupting up to 10 kA at 250 VDC. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5 mm. It complies with UL489 listing and is designed for applications such as telecommunications and uninterruptible power supplies with a D-characteristic trip curve, providing a magnetic trip between 10 and 16 times the rated current. Operating temperature ranges from -25°C to 60°C, terminals accommodate 14-3 AWG copper wire with a torque of 17.5 lb-in, and it has an electrical life of 6,000 cycles. The part is mounted in a compact, modular format suitable for control panels and industrial enclosures.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU02L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU02L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator