DC2CU6L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU6L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU6L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 6 A at 250 VDC, with a 10 kA short circuit interrupting capacity. It is DIN rail mounted, 17.5 mm wide, and features a positive trip indicator (green for off/tripped, red for on). It supports line/load reversal and is UL 489 listed. Terminal torque accommodates 14-3 AWG copper wire at 17.5 lb-in (2.0 Nm) and 18-16 AWG at 25 lb-in (2.8 Nm). Operating temperature ranges from -25°C to 60°C, with an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. The device uses a C-characteristic trip curve for protection against moderate inrush loads.
Datasheet Summary Powered by GS/AI
The DC2CU6L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 6 A at 250 VDC, with a 10 kA short circuit interrupting capacity. It is DIN rail mounted, 17.5 mm wide, and features a positive trip indicator (green for off/tripped, red for on). It supports line/load reversal and is UL 489 listed. Terminal torque accommodates 14-3 AWG copper wire at 17.5 lb-in (2.0 Nm) and 18-16 AWG at 25 lb-in (2.8 Nm). Operating temperature ranges from -25°C to 60°C, with an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. The device uses a C-characteristic trip curve for protection against moderate inrush loads.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU6L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU6L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator