DC2CU63L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU63L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU63L is a double-pole, direct-current miniature molded case circuit breaker rated for 63A at 250VDC, with a 10kA short-circuit interrupting capacity. It features thermal-magnetic_trip operation, a positive trip indicator (red for on, green for off), and is DIN rail mounted with a width of 17.5mm. The device is UL489 listed, operates between -25°C and 60°C, supports 14-3 AWG copper wiring with a torque of 17.5 lb-in for larger gauges, and has an electrical life of 6,000 cycles. Terminal protection is rated IP20 at the front, and mounting is permitted in any orientation. The part belongs to the L-Series, which includes variants for AC and DC applications, and the DC2CU63L satisfies the D-trip characteristics for applications requiring higher inrush current tolerance, such as telecommunications and power supplies.
Datasheet Summary Powered by GS/AI
The DC2CU63L is a double-pole, direct-current miniature molded case circuit breaker rated for 63A at 250VDC, with a 10kA short-circuit interrupting capacity. It features thermal-magnetic_trip operation, a positive trip indicator (red for on, green for off), and is DIN rail mounted with a width of 17.5mm. The device is UL489 listed, operates between -25°C and 60°C, supports 14-3 AWG copper wiring with a torque of 17.5 lb-in for larger gauges, and has an electrical life of 6,000 cycles. Terminal protection is rated IP20 at the front, and mounting is permitted in any orientation. The part belongs to the L-Series, which includes variants for AC and DC applications, and the DC2CU63L satisfies the D-trip characteristics for applications requiring higher inrush current tolerance, such as telecommunications and power supplies.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU63L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU63L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator