The DC2CU50L is a double-pole, DC-rated miniature molded case circuit breaker in the L-Series, designed for thermal-magnetic protection in DC applications up to 125VDC or 250VDC with a 10kA short circuit interrupting capacity. It features a 17.5mm width, DIN rail mounting, positive trip indication (red for on, green for off), and supports wire connections from 14 to 3 AWG with torque ratings of 17.5 lb-in for 14-3 AWG and 25 lb-in for 18-16 AWG. The device is UL489 listed, operates between -25°C and 60°C, and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The part number DC2CU50L corresponds to a 50A rating in the DC C-trip series, which is rated for 125VDC on one pole and 250VDC on two poles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | DC2CU50L | DC2CU50L |
| Product Name | Miniature Molded Double Pole DC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |