DC2CU40L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU40L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU40L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 40A at 250VDC, with a 10kA short-circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (red for on, green for off). It complies with UL489 and is rated for operation from -25°C to 60°C. The terminal torque ranges from 17.5 lb-in (2.0 Nm) for 14-3 AWG to 25 lb-in (2.8 Nm) for 18-16 AWG copper wire. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles. The breaker uses a C-characteristic trip curve, suitable for applications with low to moderate inrush currents such as telecommunications and computer equipment. Terminal connections accept ring tongue terminals when the part number suffix is changed from 'U' to 'R'.
Datasheet Summary Powered by GS/AI
The DC2CU40L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 40A at 250VDC, with a 10kA short-circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (red for on, green for off). It complies with UL489 and is rated for operation from -25°C to 60°C. The terminal torque ranges from 17.5 lb-in (2.0 Nm) for 14-3 AWG to 25 lb-in (2.8 Nm) for 18-16 AWG copper wire. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles. The breaker uses a C-characteristic trip curve, suitable for applications with low to moderate inrush currents such as telecommunications and computer equipment. Terminal connections accept ring tongue terminals when the part number suffix is changed from 'U' to 'R'.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU40L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU40L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator