DC2CU3L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU3L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU3L is a double-pole, direct-current miniature molded case circuit breaker rated for 3 A at 250 VDC, with a 10 kA short-circuit interrupting capacity. It features thermal-magnetic tripping, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted with a width of 17.5 mm. Designed for DC applications such as telecommunications and uninterruptible power supplies, it complies with UL489 and has an operating temperature range of -25°C to 60°C. Terminal torque values are specified for 14-3 AWG copper wire, and the device supports reversible line/load connections. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2CU3L is a double-pole, direct-current miniature molded case circuit breaker rated for 3 A at 250 VDC, with a 10 kA short-circuit interrupting capacity. It features thermal-magnetic tripping, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted with a width of 17.5 mm. Designed for DC applications such as telecommunications and uninterruptible power supplies, it complies with UL489 and has an operating temperature range of -25°C to 60°C. Terminal torque values are specified for 14-3 AWG copper wire, and the device supports reversible line/load connections. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU3L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU3L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator