The DC2CU32L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 32A at 250VDC with a 10kA short-circuit interrupting capacity. It features a positive trip indicator (red for on, green for off), DIN rail mounting, and a 17.5mm width. The device supports line/load reversal, has an operating temperature range of -25°C to 60°C, and complies with UL489 listing. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. The breaker uses a C-characteristic trip curve, suitable for low inrush loads such as telecommunication and computer equipment.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | DC2CU32L | DC2CU32L |
| Product Name | Miniature Molded Double Pole DC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |