Altech Corp. Miniature Molded Double Pole DC Case Circuit Breakers DC2CU2L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC2CU2L is a miniature molded double pole DC case circuit breaker from Altech Corp., designed for use in various applications requiring reliable overcurrent protection. It has a rated voltage of 250VDC and a current rating of 2A. The device features a thermal magnetic trip mechanism with a short circuit interrupting capacity of 10kA, ensuring effective protection against overloads and faults. The circuit breaker is suitable for DIN rail mounting and has a compact width of 17.5mm. It operates within a temperature range of -25°C to 60°C and is rated for 6,000 electrical cycles and 10,000 mechanical cycles. The DC2CU2L is UL489 listed, indicating compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The DC2CU2L is a miniature molded double pole DC case circuit breaker from Altech Corp., designed for use in various applications requiring reliable overcurrent protection. It has a rated voltage of 250VDC and a current rating of 2A. The device features a thermal magnetic trip mechanism with a short circuit interrupting capacity of 10kA, ensuring effective protection against overloads and faults. The circuit breaker is suitable for DIN rail mounting and has a compact width of 17.5mm. It operates within a temperature range of -25°C to 60°C and is rated for 6,000 electrical cycles and 10,000 mechanical cycles. The DC2CU2L is UL489 listed, indicating compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole DC Case Circuit Breakers - DC2CU2L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU2L
Miniature Molded Double Pole DC Case Circuit Breakers DC2CU2L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - DC2CU2L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
DC2CU2L
Circuit Breakers & Accessories DC2CU2L
DC2CU2L,2.0A MCB, CCHAR

DC2CU2L,2.0A MCB, CCHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number DC2CU2L DC2CU2L
Product Name Miniature Molded Double Pole DC Case Circuit Breakers Circuit Breakers & Accessories
Rated DC Voltage 125 to 250 volts
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 10 amps
View Details
6 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C5UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 1DU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details