The DC2CU1.6L is a two-pole, direct current miniature molded case circuit breaker with a rated current of 1.6A and a voltage rating of 250VDC, featuring thermal-magnetic protection, a 10kA short circuit interrupting capacity, and a positive trip indicator (green for off/tripped, red for on). It is DIN rail mounted with a width of 17.5mm, accepts copper wire between 18 and 3 AWG with torque specifications of 25 lb-in (2.8 Nm) and 17.5 lb-in (2.0 Nm) respectively, and operates within a temperature range of -25°C to 60°C. The device is UL489 listed and complies with HACR Type 40°C standards.
Features:
DC2CU1.6L,1.6A MCB, CCHAR
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | DC2CU1.6L | DC2CU1.6L |
| Product Name | Miniature Molded Double Pole DC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |