DC1DU8L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU8L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU8L is a one-pole, direct current, miniature molded case circuit breaker with thermal-magnetic protection, rated for 8A at 125VDC and 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). It complies with UL489 and has an operating temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles and mechanical life at 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC1DU8L is a one-pole, direct current, miniature molded case circuit breaker with thermal-magnetic protection, rated for 8A at 125VDC and 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). It complies with UL489 and has an operating temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles and mechanical life at 10,000 cycles.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU8L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU8L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator