DC1DU4L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU4L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU4L is a one-pole, DC-rated miniature molded case circuit breaker with thermal-magnetic protection, designed for DIN rail mounting and rated for 125VDC with a 10kA short circuit interrupting capacity. It features a C-characteristic trip curve, a positive trip indicator (green for off/tripped, red for on), and supports wire connections from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. The device is UL489 listed, operates within a temperature range of -25°C to 60°C, and has an electrical life of 6,000 cycles. Its width is 17.5mm, and it is compatible with copper wire rated for 60/75°C.
Datasheet Summary Powered by GS/AI
The DC1DU4L is a one-pole, DC-rated miniature molded case circuit breaker with thermal-magnetic protection, designed for DIN rail mounting and rated for 125VDC with a 10kA short circuit interrupting capacity. It features a C-characteristic trip curve, a positive trip indicator (green for off/tripped, red for on), and supports wire connections from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. The device is UL489 listed, operates within a temperature range of -25°C to 60°C, and has an electrical life of 6,000 cycles. Its width is 17.5mm, and it is compatible with copper wire rated for 60/75°C.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU4L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU4L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator