The DC1DU40L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 40A at 125VDC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device is UL489 listed, supports line/load reversal, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles and mechanical life at 10,000 cycles. It uses a D-characteristic trip curve, suitable for applications with high inrush currents such as telecommunications and computer equipment.
Features:
CIRCUIT BREAKER, 1 POLE, D CURVE, 40 AMP, 125 VDC, UL 489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | DC1DU40L | DC1DU40L | 26262140 |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker |
| Rated DC Voltage | 125 to 250 volts | 125 volts | |
| Rated Current | 40 amps | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |