The DC1DU32L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 250VDC with a 10kA short circuit interrupting capacity. It features a 17.5mm width, DIN rail mounting, a positive trip indicator (green for off/tripped, red for on), and is UL489 listed. It supports C- and D-type trip characteristics, with D-characteristic providing higher magnetic trip thresholds suitable for high inrush loads like telecommunications and computer equipment. Terminal torque specifications are 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG copper wire. Operating temperature range is -25°C to 60°C. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | DC1DU32L | DC1DU32L |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |