The DC1DU25L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 25 A at 125 VDC with a 10 kA short circuit interrupting capacity, DIN rail mounted, and 17.5 mm wide. It features a positive trip indicator (green for off/tripped, red for on), supports line/load reversible wiring, and complies with UL489. The device is designed for applications such as telecommunications and computer equipment, with a D-characteristic trip curve of 10 to 16 times rated current. Terminal torque for 14-3 AWG copper wire is 17.5 lb-in (2.0 Nm), and for 18-16 AWG it is 25 lb-in (2.8 Nm). Operating temperature range is -25°C to 60°C. Electrical life is 6,000 cycles; mechanical life is 10,000 cycles. It has IP20 terminal protection and is compatible with accessories such as auxiliary contacts and lock-out kits.
Features:
MINIATURE CIRCUIT BREAKER, D CURVE, 25 AMPS, 1 POLE, TERMINAL TYPE: BOX LUGS, 125 VDC, THERMAL-MAGNETIC, 50/60 HZ, 35MM DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | DC1DU25L | DC1DU25L | 26262159 |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker |
| Rated DC Voltage | 125 to 250 volts | 125 volts | |
| Rated Current | 25 amps | 25 amps | 25 amps |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |