DC1DU1L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU1L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU1L is a one-pole, thermal-magnetic, miniature molded case circuit breaker for DC applications, rated for 125VDC with a 10kA short circuit interrupting capacity. It has a 17.5mm width and is DIN rail mounted. The device features a positive trip indicator (green for off/tripped, red for on), line/load reversibility, and is UL489 listed. It supports copper wires from 18 to 3 AWG with specified torque values, and operates within a temperature range of -25°C to 60°C. The trip characteristic is D-type, designed for high inrush applications such as telecommunication and computer equipment. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC1DU1L is a one-pole, thermal-magnetic, miniature molded case circuit breaker for DC applications, rated for 125VDC with a 10kA short circuit interrupting capacity. It has a 17.5mm width and is DIN rail mounted. The device features a positive trip indicator (green for off/tripped, red for on), line/load reversibility, and is UL489 listed. It supports copper wires from 18 to 3 AWG with specified torque values, and operates within a temperature range of -25°C to 60°C. The trip characteristic is D-type, designed for high inrush applications such as telecommunication and computer equipment. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU1L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU1L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator