DC1DU16L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU16L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU16L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a 10kA short circuit interrupting capacity. It features a 17.5mm width, DIN rail mounting, and a positive trip indicator (green for off/tripped, red for on). The device has a D-characteristic trip curve with a magnetic trip range of 10 to 16 times the rated current, suitable for high inrush applications such as telecommunications and uninterruptible power supplies. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) for 14-10 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It is UL489 listed and rated for operation between -25°C and 60°C. The part number DC1DU16L is explicitly listed in the DC D-Trip section, confirming its specification.
Datasheet Summary Powered by GS/AI
The DC1DU16L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a 10kA short circuit interrupting capacity. It features a 17.5mm width, DIN rail mounting, and a positive trip indicator (green for off/tripped, red for on). The device has a D-characteristic trip curve with a magnetic trip range of 10 to 16 times the rated current, suitable for high inrush applications such as telecommunications and uninterruptible power supplies. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) for 14-10 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It is UL489 listed and rated for operation between -25°C and 60°C. The part number DC1DU16L is explicitly listed in the DC D-Trip section, confirming its specification.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU16L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU16L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator