DC1DU15L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU15L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU15L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125VDC with a 10kA short circuit interrupting capacity, designed for DC applications such as telecommunications and power supplies. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The breaker operates within a temperature range of -25°C to 60°C and accepts copper wire from 14 to 3 AWG with a torque of 17.5 lb-in. (2.0 Nm). It is UL489 listed and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC1DU15L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125VDC with a 10kA short circuit interrupting capacity, designed for DC applications such as telecommunications and power supplies. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The breaker operates within a temperature range of -25°C to 60°C and accepts copper wire from 14 to 3 AWG with a torque of 17.5 lb-in. (2.0 Nm). It is UL489 listed and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU15L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU15L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator