DC1DU13L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU13L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU13L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125VDC with a 10kA short circuit interrupting capacity, designed for DC applications such as telecommunication and computer equipment. It has a 17.5mm width and is DIN rail mounted. The breaker features a positive trip indicator (green for off/tripped, red for on) and supports wire connections from 18 to 3 AWG. It is UL 489 listed and operates within a temperature range of -25°C to 60°C. The current rating is 13A.
Datasheet Summary Powered by GS/AI
The DC1DU13L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125VDC with a 10kA short circuit interrupting capacity, designed for DC applications such as telecommunication and computer equipment. It has a 17.5mm width and is DIN rail mounted. The breaker features a positive trip indicator (green for off/tripped, red for on) and supports wire connections from 18 to 3 AWG. It is UL 489 listed and operates within a temperature range of -25°C to 60°C. The current rating is 13A.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU13L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU13L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator